K0566LG520详情
Central K0566LG520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
FD3035L
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Package Description
DISK BUTTON, O-CXDB-X3
Package Style
磁盘按钮
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Rohs Code
有
Package Shape
ROUND
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Risk Rank
5.25
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
compliant
额定电流
35 A
JESD-30代码
O-CXDB-X3
资历状况
不合格
触发装置类型
TRIAC
K0566LG520拓展信息








哦! 它是空的。