P4SMA45A TR13 PBFREE详情
Central P4SMA45A TR13 PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Copolymer, cross-linked (XPE)
Conductor surface
Tinned
Outer diameter approx.
4.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Low smoke according to IEC 61034-2
有
Nominal voltage U
450
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
RoHS
Details
包装
Reel
子类别
TVS Diodes / ESD Suppression Diodes
极性
单向
产品类别
TVS 二极管
产品类别
ESD Suppressors / TVS Diodes
P4SMA45A TR13 PBFREE拓展信息
Central Semiconductor Corp
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。