P6SMB20CA TR13 PBFREE详情
Central P6SMB20CA TR13 PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material housing
Zinc
Thread size M
17
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.5 - 2.5
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
RoHS
Details
包装
Reel
子类别
TVS Diodes / ESD Suppression Diodes
产品类别
TVS 二极管
产品类别
ESD Suppressors / TVS Diodes
P6SMB20CA TR13 PBFREE拓展信息
Central
Central
Central
Central
Central
Central
Central
Central
Central
Central








哦! 它是空的。