Z90255-52W7详情
Central Z90255-52W7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
17.48 mm
Minimum Cable Diameter (mm)
15.09 mm
Angle
Straight
Manufacturer Part Number
CGB2
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Oil Impregnated Flax Packing
RoHS
无
组成
Metallic
0个相似型号
Z90255-52W7拓展信息








哦! 它是空的。