Central Semiconductor BC337-40PBFREE
- 收藏
- 对比
BC337-40PBFREE
420-BC337-40PBFREE
集成电路(IC)
--
大陆
立即发货

BC337-40PBFREE datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
BC337-40PBFREE详情
Central Semiconductor BC337-40PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BC337-40PBFREE
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Risk Rank
5.57
Reflow Temperature-Max (s)
未说明
Unit Weight
0.007266 oz
Factory Pack QuantityFactory Pack Quantity
2500
Brand
Central Semiconductor
RoHS
Details
包装
Bulk
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
子类别
Transistors
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
BC337-40PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。