Central Semiconductor BC818-16PBFREE
- 收藏
- 对比
BC818-16PBFREE
420-BC818-16PBFREE
集成电路(IC)
--
大陆
立即发货

BC818-16PBFREE datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
BC818-16PBFREE详情
Central Semiconductor BC818-16PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BC818-16PBFREE
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Risk Rank
5.58
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
BC818-16PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。