Central Semiconductor CLL4755DPBFREE
- 收藏
- 对比
CLL4755DPBFREE
420-CLL4755DPBFREE
集成电路(IC)
--
大陆
立即发货

CLL4755DPBFREE datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
CLL4755DPBFREE详情
Central Semiconductor CLL4755DPBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CLL4755DPBFREE
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Risk Rank
5.74
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
CLL4755DPBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。