Central Semiconductor CMKT3904
- 收藏
- 对比
CMKT3904
420-CMKT3904
集成电路(IC)
--
大陆
立即发货

CMKT3904 datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
--最小包装量--
CMKT3904详情
Central Semiconductor CMKT3904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMKT3904
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Part Package Code
SOT-363
Package Description
,
Risk Rank
5.75
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
引脚数量
6
CMKT3904拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。