Central Semiconductor CMKT5087
- 收藏
- 对比
CMKT5087
420-CMKT5087
集成电路(IC)
--
大陆
立即发货

CMKT5087 datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
CMKT5087详情
Central Semiconductor CMKT5087重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMKT5087
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.7
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
引脚数量
6
CMKT5087拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。