Central Semiconductor CMXSTB300
- 收藏
- 对比
CMXSTB300
420-CMXSTB300
集成电路(IC)
--
大陆
立即发货

CMXSTB300 datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
CMXSTB300详情
Central Semiconductor CMXSTB300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMXSTB300
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Part Package Code
SOT
Package Description
SOT-26, 6 PIN
Risk Rank
5.04
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
引脚数量
6
资历状况
不合格
CMXSTB300拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。