Central Semiconductor CT918H/HM
- 收藏
- 对比
CT918H/HM
420-CT918H/HM
集成电路(IC)
--
大陆
立即发货

CT918H/HM datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
CT918H/HM详情
Central Semiconductor CT918H/HM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
CT918H/HM
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Package Description
,
Risk Rank
5.66
Package Body Material
UNSPECIFIED
Package Shape
UNSPECIFIED
Package Style
微电子组件
HTS代码
8542.39.00.01
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
功能数量
1
Reach合规守则
unknown
JESD-30代码
X-XXMA-X
资历状况
不合格
通信IC类型
无绳电话射频和基带电路
CT918H/HM拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。