Central Semiconductor CZT5551E
- 收藏
- 对比
CZT5551E
420-CZT5551E
集成电路(IC)
--
大陆
立即发货

CZT5551E datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
CZT5551E详情
Central Semiconductor CZT5551E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Risk Rank
5.59
Package Description
,
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
CZT5551E
JESD-609代码
e3
无铅代码
无
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
引脚数量
4
CZT5551E拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。