Central Semiconductor K0566LC520
- 收藏
- 对比
K0566LC520
420-K0566LC520
集成电路(IC)
--
大陆
立即发货

K0566LC520 datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
K0566LC520详情
Central Semiconductor K0566LC520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
K0566LC520
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Package Description
DISK BUTTON, O-CXDB-X3
Risk Rank
5.25
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
ROUND
Package Style
磁盘按钮
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
compliant
JESD-30代码
O-CXDB-X3
资历状况
不合格
触发装置类型
TRIAC
K0566LC520拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。