Central Semiconductor MJE15030TIN/LEAD
- 收藏
- 对比
MJE15030TIN/LEAD
420-MJE15030TIN/LEAD
集成电路(IC)
--
大陆
立即发货

MJE15030TIN/LEAD datasheet pdf and Integrated Circuits (ICs) product details from Central Semiconductor stock available at utmel
1最小包装量--
MJE15030TIN/LEAD详情
Central Semiconductor MJE15030TIN/LEAD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MJE15030TIN/LEAD
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Risk Rank
5.76
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
MJE15030TIN/LEAD拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。