M1606详情
CHAMPION M1606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Nominal current
264 - 264
Surface protection
Powder coating
直径
700
宽度
700
0个相似型号
M1606拓展信息








哦! 它是空的。