XL200-1-5/16详情
CHAMPION XL200-1-5/16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
15.49 mm
Minimum Cable Diameter (mm)
9.91 mm
Angle
Straight
Manufacturer Part Number
291427
Approvals
CSA, UL
Cable Style
Armored
Manufacturer
Pepperl Fuchs
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
知识产权评级
IP66, IP68
XL200-1-5/16拓展信息








哦! 它是空的。