CHENMKO ENTERPRISE CH204KGP
- 收藏
- 对比
CH204KGP
438-CH204KGP
无类别的
--
大陆
立即发货

CH204KGP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CH204KGP详情
CHENMKO ENTERPRISE CH204KGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Titanium
With front ring
有
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
12
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Other
Material front ring
Plastic
Manufacturer Part Number
CH204KGP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.75
ECCN 代码
EAR99
达到SVHC
unknown
CH204KGP拓展信息







哦! 它是空的。