CHENMKO ENTERPRISE CH500H-40
- 收藏
- 对比
CH500H-40
438-CH500H-40
无类别的
--
大陆
立即发货

CH500H-40 datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CH500H-40详情
CHENMKO ENTERPRISE CH500H-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Degree of protection (IP)
IP40
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Rated operating voltage Ue
24 - 24
Construction type lens
High
Type of electric connection
Flat plug-in connection
Material front ring
Metal
Colour lens
Yellow
CH500H-40拓展信息







哦! 它是空的。