CHENMKO ENTERPRISE CH715FPT
- 收藏
- 对比
CH715FPT
438-CH715FPT
无类别的
--
大陆
立即发货

CH715FPT datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CH715FPT详情
CHENMKO ENTERPRISE CH715FPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Shock resistant
无
Transparent
无
Manufacturer Part Number
CH715FPT
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.81
ECCN 代码
EAR99
达到SVHC
unknown
CH715FPT拓展信息







哦! 它是空的。