CHENMKO ENTERPRISE CH715H
- 收藏
- 对比
CH715H
438-CH715H
无类别的
--
大陆
立即发货

CH715H datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CH715H详情
CHENMKO ENTERPRISE CH715H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
7
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
15 - 18
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
25
Wrench width
30
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CH715H拓展信息







哦! 它是空的。