CHENMKO ENTERPRISE CH751WSPT
- 收藏
- 对比
CH751WSPT
438-CH751WSPT
无类别的
--
大陆
立即发货

CH751WSPT datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CH751WSPT详情
CHENMKO ENTERPRISE CH751WSPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Material quality
Other
Risk Rank
5.84
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Part Life Cycle Code
Obsolete
Manufacturer
CHENMKO Enterprise Co Ltd
Manufacturer Part Number
CH751WSPT
ECCN 代码
EAR99
深度
300
宽度
800
高度
1760
达到SVHC
unknown
CH751WSPT拓展信息







哦! 它是空的。