CHENMKO ENTERPRISE CHM210BGP
- 收藏
- 对比
CHM210BGP
438-CHM210BGP
无类别的
--
大陆
立即发货

CHM210BGP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHM210BGP详情
CHENMKO ENTERPRISE CHM210BGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
52
Thread type
Metric
Wrench width
0
Material quality
8.8 (steel)
Package Description
,
Manufacturer Part Number
CHM210BGP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.58
达到SVHC
unknown
CHM210BGP拓展信息







哦! 它是空的。