CHENMKO ENTERPRISE CHM2304GP
- 收藏
- 对比
CHM2304GP
438-CHM2304GP
无类别的
--
大陆
立即发货

CHM2304GP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHM2304GP详情
CHENMKO ENTERPRISE CHM2304GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Package Description
,
Manufacturer Part Number
CHM2304GP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.57
达到SVHC
unknown
CHM2304GP拓展信息







哦! 它是空的。