CHENMKO ENTERPRISE CHM2304PT
- 收藏
- 对比
CHM2304PT
438-CHM2304PT
无类别的
--
大陆
立即发货

CHM2304PT datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHM2304PT详情
CHENMKO ENTERPRISE CHM2304PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC
Degree of protection (IP)
IP20
Package Description
,
Manufacturer Part Number
CHM2304PT
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.81
深度
65.6
高度
90
宽度
54
达到SVHC
unknown
CHM2304PT拓展信息







哦! 它是空的。