CHENMKO ENTERPRISE CHM3124GP
- 收藏
- 对比
CHM3124GP
438-CHM3124GP
无类别的
--
大陆
立即发货

CHM3124GP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHM3124GP详情
CHENMKO ENTERPRISE CHM3124GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 35
Pollution degree
2
Connectable conductor cross section multi-wired
1.5 - 16
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
Manufacturer Part Number
CHM3124GP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.75
频率
50/60 Hz
达到SVHC
unknown
CHM3124GP拓展信息







哦! 它是空的。