CHENMKO ENTERPRISE CHM84VGP
- 收藏
- 对比
CHM84VGP
438-CHM84VGP
无类别的
--
大陆
立即发货

CHM84VGP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHM84VGP详情
CHENMKO ENTERPRISE CHM84VGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
CHM84VGP拓展信息







哦! 它是空的。