CHENMKO ENTERPRISE CHP69PT
- 收藏
- 对比
CHP69PT
438-CHP69PT
无类别的
--
大陆
立即发货

CHP69PT datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHP69PT详情
CHENMKO ENTERPRISE CHP69PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
32
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
CHP69PT拓展信息







哦! 它是空的。