CHENMKO ENTERPRISE CHPZ12VGP
- 收藏
- 对比
CHPZ12VGP
438-CHPZ12VGP
无类别的
--
大陆
立即发货

CHPZ12VGP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHPZ12VGP详情
CHENMKO ENTERPRISE CHPZ12VGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Manufacturer Part Number
CHPZ12VGP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.8
ECCN 代码
EAR99
HTS代码
8541.10.00.50
达到SVHC
unknown
CHPZ12VGP拓展信息







哦! 它是空的。