CHENMKO ENTERPRISE CHPZ27VPT
- 收藏
- 对比
CHPZ27VPT
438-CHPZ27VPT
无类别的
--
大陆
立即发货

CHPZ27VPT datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHPZ27VPT详情
CHENMKO ENTERPRISE CHPZ27VPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Approved according to DIN EN 61386-23
有
Approved according to UR
有
Nominal diameter
34.5
Material quality
Polyamide 6
Approved according to CSA
有
Degree of protection (IP)
IP68
Oil resistant
有
Flame accelerating
无
Bending radius, static
65
Bending strength
Flexible
Lengthwise slotted
无
防紫外线
无
CHPZ27VPT拓展信息







哦! 它是空的。