CHENMKO ENTERPRISE CHPZ8V2GP
- 收藏
- 对比
CHPZ8V2GP
438-CHPZ8V2GP
无类别的
--
大陆
立即发货

CHPZ8V2GP datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
CHPZ8V2GP详情
CHENMKO ENTERPRISE CHPZ8V2GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
无
User groups (password protection) possible
无
Integrable in the engineering software o.t autom.system
无
Suitable for operating system Windows 7
无
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Not available
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Suitable for operating system Windows 8
有
Loadable for operating system for configuration software, Windows Vista
无
Manufacturer Part Number
CHPZ8V2GP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.8
ECCN 代码
EAR99
HTS代码
8541.10.00.50
达到SVHC
unknown
CHPZ8V2GP拓展信息







哦! 它是空的。