CHENMKO ENTERPRISE FR156PT
- 收藏
- 对比
FR156PT
438-FR156PT
无类别的
--
大陆
立即发货

FR156PT datasheet pdf and Unclassified product details from CHENMKO ENTERPRISE stock available at utmel
1最小包装量--
FR156PT详情
CHENMKO ENTERPRISE FR156PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
7.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
58
Min. permitted bending radius, stationary application/permanent installation
31
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
FR156PT
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.76
ECCN 代码
EAR99
Reach合规守则
unknown
FR156PT拓展信息







哦! 它是空的。