G86-62460EUADAA详情
Cherry G86-62460EUADAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 70
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 70
Package
Bulk
厂商
Cherry Americas LLC
Number of Keys
117
Product Status
Obsolete
系列
G86-62460
尺寸/尺寸
14.170 L x 7.800 W x 1.500 H (360.00mm x 198.00mm x 38.00mm)
类型
Keyboard
颜色
Black
界面
USB
特征
Compact, Programmable
G86-62460EUADAA拓展信息
Cherry
Cherry
Cherry
Cherry
Cherry
Cherry
Cherry
Cherry
Cherry
Cherry








哦! 它是空的。