Cherry Americas G86-71401EUADAA
- 收藏
- 对比
G86-71401EUADAA
439-G86-71401EUADAA
人机接口(HMI)
--
大陆
立即发货

Input Devices LPOS Black PWERTY TP Black 17" USB keyboard with touchpad. Blank 127 position key layout with 42 additional keys. 12 programmable and 42 relegendable keys. IP 54 spill & dBlankt resistant key field. Includes 'Cherry Tools' configuration software and
1最小包装量--
G86-71401EUADAA详情
Cherry Americas G86-71401EUADAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
USB
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3.520 lbs
系列
G86-71400
产品
Keyboards
特征
127-Key, PWERTY
知识产权评级
IP54
G86-71401EUADAA拓展信息
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas







哦! 它是空的。