Cherry Americas G86-71401EUAEAA
- 收藏
- 对比
G86-71401EUAEAA
439-G86-71401EUAEAA
人机接口(HMI)
--
大陆
立即发货

Input Devices LPOS Lt GREY PWERTY TP Lt Grey 17" USB keyboard with touchpad. Blank 127 position key layout with 42 additional keys. 127 programmable and 42 relegendable keys. IP 54 spill & dBlankt resistant key field. Includes 'Cherry Tools' configuration software
1最小包装量--
G86-71401EUAEAA详情
Cherry Americas G86-71401EUAEAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
USB
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3.520 lbs
系列
G86-71400
产品
Keyboards
特征
127-Key, PWERTY
知识产权评级
IP54
G86-71401EUAEAA拓展信息
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas
Cherry Americas







哦! 它是空的。