Chilisin Electronics BC0610R6H-B246-1.5-N
- 收藏
- 对比
BC0610R6H-B246-1.5-N
446-BC0610R6H-B246-1.5-N
集成电路(IC)
--
大陆
立即发货

BC0610R6H-B246-1.5-N datasheet pdf and Integrated Circuits (ICs) product details from Chilisin Electronics stock available at utmel
1最小包装量--
BC0610R6H-B246-1.5-N详情
Chilisin Electronics BC0610R6H-B246-1.5-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔安装
Manufacturer Part Number
BC0610R6H-B246-1.5-N
Part Life Cycle Code
活跃
Ihs Manufacturer
YAGEO CORP
Risk Rank
5.76
Manufacturer Series
R6H
ECCN 代码
EAR99
HTS代码
8504.50.80.00
功能数量
1
Reach合规守则
compliant
过滤器类型
数据线滤波器
输出阻抗
461 OHM Ω
BC0610R6H-B246-1.5-N拓展信息
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics
Chilisin Electronics







哦! 它是空的。