Chilisin Electronics CS1008-R33G-S/WI1008S0CR
- 收藏
- 对比
CS1008-R33G-S/WI1008S0CR
446-CS1008-R33G-S/WI1008S0CR
无类别的
--
大陆
立即发货

CS1008-R33G-S/WI1008S0CR datasheet pdf and Unclassified product details from Chilisin Electronics stock available at utmel
1最小包装量--
CS1008-R33G-S/WI1008S0CR详情
Chilisin Electronics CS1008-R33G-S/WI1008S0CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1200 - 2200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
CS1008-R33G-S/WI1008S0CR拓展信息







哦! 它是空的。