Chip Quik, Inc. REM16-ULTRA-NL
- 收藏
- 对比
REM16-ULTRA-NL
454-REM16-ULTRA-NL
助焊剂,助焊剂清洗剂
--
大陆
立即发货

Soldering Flux Ultra Low Temp Flux Cored Chip Removal Alloy LF 16 FT
1最小包装量--
REM16-ULTRA-NL详情
Chip Quik, Inc. REM16-ULTRA-NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Contains Lead
无
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
Ultra-Low Temp Flux-Cored Chip Removal Alloy Lead-Free 16 FT
Package
Bulk
厂商
Chip Quik Inc.
Product Status
活跃
系列
CHIPQUIK®
类型
无清洁水 可清洗合成材料
保质期
-
储存/恢复温度
-
保质期开始
-
表格
-
航运资料
-
产品
超低温带芯排屑合金
REM16-ULTRA-NL拓展信息
Chip Quik
Chip Quik
Chip Quik, Inc.
Chip Quik, Inc.
Chip Quik, Inc.
Chip Quik, Inc.
Chip Quik, Inc.
Chip Quik, Inc.
Chip Quik, Inc.
Chip Quik, Inc.







哦! 它是空的。