Cinch Connectivity Solutions 105-1115-2
- 收藏
- 对比
105-1115-2
465-105-1115-2
无类别的
--
大陆
立即发货

105-1115-2 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
105-1115-2详情
Cinch Connectivity Solutions 105-1115-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
C3101A28-12SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3101a28-12sn_cf.pdf
长度
2.31 Inches
105-1115-2拓展信息







哦! 它是空的。