Cinch Connectivity Solutions 189-0504-004
- 收藏
- 对比
189-0504-004
465-189-0504-004
无类别的
--
大陆
立即发货

189-0504-004 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
189-0504-004详情
Cinch Connectivity Solutions 189-0504-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
CP430B-02
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.65
触点
2NC
知识产权评级
IP66, IP67, IP69K
189-0504-004拓展信息







哦! 它是空的。