Cinch Connectivity Solutions 19-1319
- 收藏
- 对比
19-1319
465-19-1319
套管 - 音频连接器
--
大陆
立即发货

RF Adapters - In Series RCA JACK TO JACK ADAPTER, GOLD
1最小包装量--
19-1319详情
Cinch Connectivity Solutions 19-1319重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
1
Manufacturer Part Number
DFS60B-T3PK10000
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
Factory Pack QuantityFactory Pack Quantity
10
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Details
操作温度
-40 to 100 Degrees C
包装
Bulk
性别
Female
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
知识产权评级
IP65
19-1319拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。