Cinch Connectivity Solutions 19-1671P
- 收藏
- 对比
19-1671P
465-19-1671P
电缆组件
--
大陆
立即发货

Audio Cables / Video Cables / RCA Cables RCA PLUG/JACK CABLE Y ADAPTER, 6 INCH
1最小包装量--
19-1671P详情
Cinch Connectivity Solutions 19-1671P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
10
Connector End B
RCA Plug, Dual
Connector End A
RCA
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
N
系列
*
包装
Bulk
类型
RCA电缆
子类别
电缆组件
导体数量
1 Conductor
产品类别
AV电缆
产品
音频线
产品类别
Audio Cables / Video Cables / RCA Cables
辐射硬化
无
19-1671P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。