Cinch Connectivity Solutions 230-25-09-326
- 收藏
- 对比
230-25-09-326
465-230-25-09-326
D 形连接器
SOD
大陆
立即发货

DSUB 25 F SOD G30 CAD
1最小包装量--
230-25-09-326详情
Cinch Connectivity Solutions 230-25-09-326重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
SOD
包装
Bulk
零件状态
活跃
连接器类型
Receptacle, Female Sockets
定位的数量
25
行数
2
连接器样式
D-Sub
RoHS状态
Non-RoHS Compliant
230-25-09-326拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。