Cinch Connectivity Solutions 252-36-50-004
- 收藏
- 对比
252-36-50-004
465-252-36-50-004
无类别的
--
大陆
立即发货

252-36-50-004 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
252-36-50-004详情
Cinch Connectivity Solutions 252-36-50-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
HDMI-A plug,HDMI-A plug
Video resolution
3840 x 2160 Pixel
AWG
30
Cable use
TV/monitor
Cable features
Audio Return Channel,gold plated connectors
Version
Cable
Cable version
HDMI High Speed + Ethernet
Factory colour
Black
屏蔽/屏蔽
Full shielding
252-36-50-004拓展信息







哦! 它是空的。