Cinch Connectivity Solutions 25-7675
- 收藏
- 对比
25-7675
465-25-7675
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors F Flange MNT w/Rnd end
1最小包装量--
25-7675详情
Cinch Connectivity Solutions 25-7675重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Coupling Mechanism
-
Mounting Styles
法兰安装
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Details
Cable Types
RG-59
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
75 Ohms
触点终端
压装
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Tin
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
F型
知识产权评级
-
25-7675拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。