Cinch Connectivity Solutions 25-7960-BK
- 收藏
- 对比
25-7960-BK
465-25-7960-BK
套管 - 音频连接器
--
大陆
立即发货

25-7960-BK datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
25-7960-BK详情
Cinch Connectivity Solutions 25-7960-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.045151 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Cinch 连接解决方案
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
N
子类别
射频互连器件
配件类型
Hood
产品类别
射频连接器配件
产品
Accessories
产品类别
射频连接器配件
无线电频率系列
-
25-7960-BK拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。