Cinch Connectivity Solutions 27-9210
- 收藏
- 对比
27-9210详情
Cinch Connectivity Solutions 27-9210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
连接器类型
Plug
性别
Male
方向
Straight
阻抗
50 Ω
辐射硬化
无
27-9210拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter








哦! 它是空的。