Cinch Connectivity Solutions 29M-5973-12-DRP-00
- 收藏
- 对比
29M-5973-12-DRP-00
465-29M-5973-12-DRP-00
无类别的
--
大陆
立即发货

29M-5973-12-DRP-00 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
29M-5973-12-DRP-00详情
Cinch Connectivity Solutions 29M-5973-12-DRP-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Ihs Manufacturer
MIDWEST MICROWAVE
Insulator Material
聚四氟乙烯
Manufacturer
Midwest Microwave
Manufacturer Part Number
29M-5973-12-DRP-00
Manufacturer Series
29M
Mounting Styles
STRAIGHT
Part Life Cycle Code
Obsolete
ECCN 代码
EAR99
连接器类型
射频连接器
附加功能
STANDARD: MIL-C-39012
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
HERMETIC
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
耦合类型
THREADED
29M-5973-12-DRP-00拓展信息







哦! 它是空的。