Cinch Connectivity Solutions 31-1004P
- 收藏
- 对比
31-1004P
465-31-1004P
套管 - 音频连接器
--
大陆
立即发货

Conn Modular Coupler M/F 4 POS/4 POS ST 1Port Cat 3
1最小包装量--
31-1004P详情
Cinch Connectivity Solutions 31-1004P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
不锈钢
Shell Sizes
23
Shell Style#
壁挂式
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
23-55
Contact Materials
Copper Alloy
Mating Style
自锁
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Non-Compliant
系列
D38999 III
定位的数量
55 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
不锈钢
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
31-1004P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。