Cinch Connectivity Solutions 312-6493-008
- 收藏
- 对比
312-6493-008
465-312-6493-008
无类别的
--
大陆
立即发货

312-6493-008 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
312-6493-008详情
Cinch Connectivity Solutions 312-6493-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
312-6493-008拓展信息







哦! 它是空的。