Cinch Connectivity Solutions 32-1044
- 收藏
- 对比
32-1044
465-32-1044
模块化连接器 - 插孔
--
大陆
立即发货

Modular Connectors / Ethernet Connectors 4P 3-WAY ADAPTER 1M-3F, IVORY
1最小包装量--
32-1044详情
Cinch Connectivity Solutions 32-1044重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AH560B7W
Approvals
cULus
Manufacturer
Arrow-Hart
Factory Pack QuantityFactory Pack Quantity
50
Brand
AIM-Cambridge / Cinch Connectivity Solutions
RoHS
Details
子类别
Modular Connectors / Ethernet Connectors
额定电流
60 Amps
电压
277/480
极数
4
产品类别
Modular Connectors / Ethernet Connectors
产品
Adapters
连接类型
Flanged Inlet
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67/IP69K
32-1044拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。